EDAC, Inc. Edgeboard Connectors 345-060-520-158

Description
"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-060-520-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-060-520-158-ND
Edgeboard Connectors 151-345-060-520-158-ND
"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"60 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 60Pos, Th; Card Edge Connector Type Edac - 69AJ6065 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 60Pos, Th; Card Edge Connector Type Edac
69AJ6065
Card Edge Conn, Single Side, 60Pos, Th; Card Edge Connector Type Edac 69AJ6065
CARD EDGE CONN, SINGLE SIDE, 60POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 60POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-060-520-158-ND 69AJ6065
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 60Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79048-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PCI & PCI Express Connectors - 1-1871058-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
5 suppliers
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details