EDAC, Inc. Edgeboard Connectors 345-059-559-658

Description
"59 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"59 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-059-559-658-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-059-559-658-ND
Edgeboard Connectors 151-345-059-559-658-ND
"59 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"59 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 59Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ1638 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 59Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ1638
Card Conn, Single Side, 59Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ1638
CARD CONN, SINGLE SIDE, 59POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:59 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 59POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:59 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-059-559-658-ND 70AJ1638
Product Name Edgeboard Connectors Card Conn, Single Side, 59Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Nano Strip Connectors - A79041-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51766-10401200A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-11154-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details