The Card Edge Connector, part number 70AJ3487, features a single side design with 59 positions and a 0.100,Äù (2.54mm) contact pitch. It is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. This connector operates within a temperature range of -40°C to +105°C and is designed to accept a nominal P.C. board thickness of 0.062,Äù (1.57mm). The insertion force is limited to 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N). It supports various mounting options, including flush or offset lugs, and is RoHS compliant and UL certified. The connector is suitable for applications requiring robust and reliable connections in electronic systems.
"59 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE SIDE, 59POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:59 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-059-520-101-ND | 70AJ3487 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 59Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |