EDAC, Inc. Edgeboard Connectors 345-058-558-104

Description
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-058-558-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-058-558-104-ND
Edgeboard Connectors 151-345-058-558-104-ND
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 58Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ5963 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 58Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ5963
Card Conn, Single Side, 58Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ5963
CARD CONN, SINGLE SIDE, 58POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 58POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-058-558-104-ND 69AJ5963
Product Name Edgeboard Connectors Card Conn, Single Side, 58Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26666-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Turret Connectors - 36-1598-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50019-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details