The Card Conn Dual Side 58Pos Wire Wrap connector, part number 70AJ1540, features a 0.100,Äù (2.54mm) pitch and is designed for use with a 0.062,Äù (1.57mm) nominal thickness printed circuit board. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector accepts various contact termination options, including wire wrap and P.C. tails, and is available in both single and dual row configurations. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector is RoHS compliant and UL certified, ensuring it meets environmental and safety standards. Various mounting options are available, including flush or offset lugs, and it includes automatic wire wrap positioning holes for ease of installation.
"58 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 58POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-058-541-804-ND | 70AJ1540 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 58Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |