The Edac Connector 72AJ6174 is a card edge connector designed with a 0.100,Äù (2.54mm) pitch, suitable for various applications. It features a UL 94V-0 thermoplastic polyester insulator and utilizes a copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports multiple configurations, including single or dual row setups, and offers various mounting options such as flush or offset lugs. It is compatible with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness and provides options for contact termination, including P.C. tails and wire wrap. Additionally, it is RoHS compliant and UL certified, making it suitable for environmentally conscious projects.
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-058-525-658-ND | 72AJ6174 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |