The Card Edge Connector, part number 69AJ1883, features a single side configuration with 58 positions and is designed for a card thickness of 1.57mm. It utilizes a UL 94V-0 thermoplastic polyester insulator and has copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is rated for a dielectric withstanding voltage of 1200 V AC rms and an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector offers various mounting options, including flush or offset lugs, and accepts a range of contact termination styles. It is RoHS compliant and UL certified, making it suitable for a variety of applications in electronic systems.
CARD EDGE CONN, SINGLE SIDE, 58POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69AJ1883 |
| Product Name | Card Edge Conn, Single Side, 58Pos, Lug; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |