EDAC, Inc. Edgeboard Connectors 345-057-558-102

Description
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-057-558-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-057-558-102-ND
Edgeboard Connectors 151-345-057-558-102-ND
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 57Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ3861 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 57Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ3861
Card Conn, Single Side, 57Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ3861
CARD CONN, SINGLE SIDE, 57POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:57 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 57POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:57 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-057-558-102-ND 69AJ3861
Product Name Edgeboard Connectors Card Conn, Single Side, 57Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7692-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Internal I/O Connectors - 2332139-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A54200-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details