EDAC, Inc. Edgeboard Connectors 345-055-558-678

Description
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-055-558-678-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-055-558-678-ND
Edgeboard Connectors 151-345-055-558-678-ND
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 55Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ3132 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 55Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ3132
Card Conn, Single Side, 55Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ3132
CARD CONN, SINGLE SIDE, 55POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 55POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-055-558-678-ND 70AJ3132
Product Name Edgeboard Connectors Card Conn, Single Side, 55Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - 2-145459-5-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 2262-A79637-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Current Rating 1.0 amps
View Details
PCB Connectors - NCT-FL4G-M - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Screw Connectors - 36-7693-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details