EDAC, Inc. Edgeboard Connectors 345-055-544-658

Description
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-055-544-658-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-055-544-658-ND
Edgeboard Connectors 151-345-055-544-658-ND
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 55Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ3125 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 55Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ3125
Card Conn, Single Side, 55Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ3125
CARD CONN, SINGLE SIDE, 55POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 55POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-055-544-658-ND 70AJ3125
Product Name Edgeboard Connectors Card Conn, Single Side, 55Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1292-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers