The Card Conn 69AJ5648 is a single-sided card edge connector featuring 55 positions and designed for wire wrap applications. It has a contact spacing of 0.100 inches (2.54 mm) and is compatible with printed circuit boards up to 0.062 inches (1.57 mm) thick. The connector is constructed from UL 94V-0 thermoplastic polyester, ensuring durability and compliance with safety standards. It supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms, providing reliable insulation. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector features gold plating on the mating area and tin plating on the tails, with nickel underplating for enhanced conductivity. It offers multiple mounting options, including flush or offset lugs, and is RoHS compliant. This product is ideal for applications requiring robust and reliable connections in electronic systems.
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 55POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-055-544-178-ND | 69AJ5648 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 55Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |