EDAC, Inc. Edgeboard Connectors 345-055-542-612

Description
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-055-542-612-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-055-542-612-ND
Edgeboard Connectors 151-345-055-542-612-ND
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 55Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ3630 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 55Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ3630
Card Conn, Single Side, 55Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ3630
CARD CONN, SINGLE SIDE, 55POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 55POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-055-542-612-ND 69AJ3630
Product Name Edgeboard Connectors Card Conn, Single Side, 55Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Edgeboard Connectors - 17-2340164-1-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Number of Contacts 52 #
View Details
2 suppliers
Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details