EDAC, Inc. Edgeboard Connectors 345-055-524-402

Description
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-055-524-402-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-055-524-402-ND
Edgeboard Connectors 151-345-055-524-402-ND
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-055-524-402 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-055-524-402
Card Edge Connectors - Edgeboard Connectors 345-055-524-402
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single Side, 55Pos, Th; Card Edge Connector Type Edac - 69AJ3617 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 55Pos, Th; Card Edge Connector Type Edac
69AJ3617
Card Edge Conn, Single Side, 55Pos, Th; Card Edge Connector Type Edac 69AJ3617
CARD EDGE CONN, SINGLE SIDE, 55POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 55POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-055-524-402-ND 345-055-524-402 69AJ3617
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 55Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Connectors - 1766354-1 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
3 suppliers
PCB Connectors - NCG-FO-M - kTB Solutions
Specs
Connector Type SMP; SSMP Female *1
Gender Female / Jack
Frequency 0.000 to 65.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10406000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 60 #
View Details
3 suppliers
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details