EDAC, Inc. Card Edge Conn, Single Side, 55Pos, Th; Card Edge Connector Type Edac 345-055-521-608

Description
CARD EDGE CONN, SINGLE SIDE, 55POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 55POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 55Pos, Th; Card Edge Connector Type Edac - 69AJ0024 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 55Pos, Th; Card Edge Connector Type Edac
69AJ0024
Card Edge Conn, Single Side, 55Pos, Th; Card Edge Connector Type Edac 69AJ0024
CARD EDGE CONN, SINGLE SIDE, 55POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 55POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ0024
Product Name Card Edge Conn, Single Side, 55Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Edge Connectors - 644113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Card Edge Connector
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details