EDAC, Inc. Edgeboard Connectors 345-055-521-403

Description
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-055-521-403-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-055-521-403-ND
Edgeboard Connectors 151-345-055-521-403-ND
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 55Pos, Th; Card Edge Connector Type Edac - 69AJ0023 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 55Pos, Th; Card Edge Connector Type Edac
69AJ0023
Card Edge Conn, Single Side, 55Pos, Th; Card Edge Connector Type Edac 69AJ0023
CARD EDGE CONN, SINGLE SIDE, 55POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 55POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-055-521-403-ND 69AJ0023
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 55Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-1990-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Coaxial Connectors - 1707009 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A29300-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details