EDAC, Inc. Edgeboard Connectors 345-055-500-403

Description
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-055-500-403-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-055-500-403-ND
Edgeboard Connectors 151-345-055-500-403-ND
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 55Pos, Lug; Card Edge Connector Type Edac - 68AJ7815 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 55Pos, Lug; Card Edge Connector Type Edac
68AJ7815
Card Edge Conn, Single, 55Pos, Lug; Card Edge Connector Type Edac 68AJ7815
CARD EDGE CONN, SINGLE, 55POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 55POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-055-500-403-ND 68AJ7815
Product Name Edgeboard Connectors Card Edge Conn, Single, 55Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 55 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PCB Headers - 1224775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
Mounting PC Mount
View Details
Screw Connectors - 36-1207-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers