EDAC, Inc. Edgeboard Connectors 345-054-558-404

Description
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-054-558-404-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-054-558-404-ND
Edgeboard Connectors 151-345-054-558-404-ND
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 54Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ5782 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 54Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ5782
Card Edge Conn, Single, 54Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ5782
CARD EDGE CONN, SINGLE, 54POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 54POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-054-558-404-ND 68AJ5782
Product Name Edgeboard Connectors Card Edge Conn, Single, 54Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data