EDAC, Inc. Edgeboard Connectors 345-054-544-407

Description
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-054-544-407-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-054-544-407-ND
Edgeboard Connectors 151-345-054-544-407-ND
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 54Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ5763 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 54Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ5763
Card Edge Conn, Single, 54Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ5763
CARD EDGE CONN, SINGLE, 54POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 54POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-054-544-407-ND 68AJ5763
Product Name Edgeboard Connectors Card Edge Conn, Single, 54Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Male
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Circular Connector Assemblies - 2262-A22015-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details
Ribbon Cable Connectors - 103311-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers