The Card Edge Connector, Dual, 54Pos, Th, part number 68AJ4746, features a 0.100,Äù (2.54mm) pitch and is designed for use with a 0.062,Äù (1.57mm) nominal thickness printed circuit board. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector supports various contact termination options, including P.C. tail and wire wrap, and is available in both single and dual row configurations. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental regulations. Various mounting options are available, including flush or offset lugs, and it accepts polarizing keys for proper alignment.
"54 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 54POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-054-523-858-ND | 68AJ4746 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 54Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 54 # |