EDAC, Inc. Edgeboard Connectors 345-054-521-888

Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-054-521-888-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-054-521-888-ND
Edgeboard Connectors 151-345-054-521-888-ND
"54 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"54 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 54Pos, Th; Card Edge Connector Type Edac - 68AJ4737 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 54Pos, Th; Card Edge Connector Type Edac
68AJ4737
Card Edge Conn, Dual, 54Pos, Th; Card Edge Connector Type Edac 68AJ4737
CARD EDGE CONN, DUAL, 54POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 54POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-054-521-888-ND 68AJ4737
Product Name Edgeboard Connectors Card Edge Conn, Dual, 54Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 54 #
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102322-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coaxial Connectors - 1707009 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details