The Card Conn, Single Side, 53Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features a 0.100,Äù (2.54mm) pitch and is suitable for a card thickness of 1.57mm. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring durability and conductivity. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. The connector supports multiple termination options, including wire wrap and P.C. tail configurations, and offers various mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact. This product is ideal for engineers looking for a versatile and reliable card edge connector for their projects.
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 53POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:53 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-053-559-607-ND | 69AJ8568 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 53Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |