EDAC, Inc. Edgeboard Connectors 345-053-558-112

Description
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-053-558-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-053-558-112-ND
Edgeboard Connectors 151-345-053-558-112-ND
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 53Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ8950 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 53Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ8950
Card Conn, Single Side, 53Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ8950
CARD CONN, SINGLE SIDE, 53POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:53 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 53POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:53 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-053-558-112-ND 68AJ8950
Product Name Edgeboard Connectors Card Conn, Single Side, 53Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10800800ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A98253-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details