EDAC, Inc. Edgeboard Connectors 345-052-556-888

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-052-556-888-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-052-556-888-ND
Edgeboard Connectors 151-345-052-556-888-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 52Pos, Th; Card Edge Connector Type Edac - 68AJ4669 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 52Pos, Th; Card Edge Connector Type Edac
68AJ4669
Card Edge Conn, Dual, 52Pos, Th; Card Edge Connector Type Edac 68AJ4669
CARD EDGE CONN, DUAL, 52POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 52POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-052-556-888-ND 68AJ4669
Product Name Edgeboard Connectors Card Edge Conn, Dual, 52Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 52 #
Unlock Full Specs
to access all available technical data