EDAC, Inc. Edgeboard Connectors 345-052-542-403

Description
"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-052-542-403-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-052-542-403-ND
Edgeboard Connectors 151-345-052-542-403-ND
"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 52Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ4658 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 52Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ4658
Card Edge Conn, Single, 52Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ4658
CARD EDGE CONN, SINGLE, 52POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 52POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-052-542-403-ND 68AJ4658
Product Name Edgeboard Connectors Card Edge Conn, Single, 52Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2684-054596-ETR-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Surface Mount, Right Angle
Current Rating 1.7 amps
View Details
Headers, Male Pins - 2262-A24204-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Plug
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364779-1285-ST - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole
View Details
3 suppliers