EDAC, Inc. Edgeboard Connectors 345-052-541-101

Description
"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 68AJ6671, is a single-row connector featuring 52 positions with a wire wrap termination option. It has a contact spacing of 0.100 inches (2.54 mm) and is designed to accommodate a printed circuit board thickness of 0.062 inches (1.57 mm). The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various mounting options, including flush or offset lugs, and features automatic wire wrap positioning holes for ease of installation. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic systems.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 68AJ6671, is a single-row connector featuring 52 positions with a wire wrap termination option. It has a contact spacing of 0.100 inches (2.54 mm) and is designed to accommodate a printed circuit board thickness of 0.062 inches (1.57 mm). The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various mounting options, including flush or offset lugs, and features automatic wire wrap positioning holes for ease of installation. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-052-541-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-052-541-101-ND
Edgeboard Connectors 151-345-052-541-101-ND
"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-052-541-101 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-052-541-101
Card Edge Connectors - Edgeboard Connectors 345-052-541-101
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single, 52Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ6671 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 52Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ6671
Card Edge Conn, Single, 52Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ6671
CARD EDGE CONN, SINGLE, 52POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 52POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-052-541-101-ND 345-052-541-101 68AJ6671
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single, 52Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data