The Edac Connector, part number 72AJ2036, is a card edge connector designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and is constructed with a copper alloy contact material. The connector has gold plating on the mating area and tin plating on the tails, with nickel underplating throughout. It supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. It operates within a temperature range of -40°C to +105°C. The connector is designed to accept a nominal thickness of 0.062,Äù (1.57mm) P.C. board and offers various termination options, including P.C. tail and wire wrap configurations. It is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. This connector is RoHS compliant and UL certified, making it suitable for a wide range of applications where compliance with environmental standards is required.
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-052-525-258-ND | 72AJ2036 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |