EDAC, Inc. Edgeboard Connectors 345-052-500-201

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-052-500-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-052-500-201-ND
Edgeboard Connectors 151-345-052-500-201-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 52Pos, Lug; Card Edge Connector Type Edac - 68AJ9841 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52Pos, Lug; Card Edge Connector Type Edac
68AJ9841
Card Edge Conn, Dual Side, 52Pos, Lug; Card Edge Connector Type Edac 68AJ9841
CARD EDGE CONN, DUAL SIDE, 52POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-052-500-201-ND 68AJ9841
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 52Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 52 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A28620-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details