The Card Conn Dual Side 50Pos Wire Wrap connector, part number 69AJ8405, features a 0.100,Äù (2.54mm) pitch and is designed for dual row configurations. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and includes automatic wire wrap positioning holes. It is RoHS compliant and UL certified, making it suitable for a variety of applications. The connector also provides multiple mounting options, including flush or offset lugs, and is compatible with various contact termination options.
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 50POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-050-544-512-ND | 69AJ8405 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |