EDAC, Inc. Edgeboard Connectors 345-050-542-103

Description
"50 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-050-542-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-050-542-103-ND
Edgeboard Connectors 151-345-050-542-103-ND
"50 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"50 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 50Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ7583 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 50Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ7583
Card Edge Conn, Single, 50Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ7583
CARD EDGE CONN, SINGLE, 50POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 50POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-050-542-103-ND 68AJ7583
Product Name Edgeboard Connectors Card Edge Conn, Single, 50Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Internal I/O Connectors - 2333799-3 - TE Connectivity
Specs
Termination Surface Mount
Mounting Board Mount
Current Rating 1.1 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50016-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Screw Connectors - 36-7695-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details