EDAC, Inc. Edgeboard Connectors 345-050-540-808

Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-050-540-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-050-540-808-ND
Edgeboard Connectors 151-345-050-540-808-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 50Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ3575 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 50Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ3575
Card Edge Conn, Dual, 50Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ3575
CARD EDGE CONN, DUAL, 50POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 50POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-050-540-808-ND 68AJ3575
Product Name Edgeboard Connectors Card Edge Conn, Dual, 50Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1533-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28549-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Strip Connector Standards - Type Surface Mount - A24001-016 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers