EDAC, Inc. Edgeboard Connectors 345-050-540-602

Description
"50 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-050-540-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-050-540-602-ND
Edgeboard Connectors 151-345-050-540-602-ND
"50 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"50 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ8764 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ8764
Card Conn, Single Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ8764
CARD CONN, SINGLE SIDE, 50POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 50POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-050-540-602-ND 68AJ8764
Product Name Edgeboard Connectors Card Conn, Single Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7696-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3A Electronic Connector - 316-103639-8 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
PCB Connectors - NCA-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29300-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details