EDAC, Inc. Edgeboard Connectors 345-049-524-607

Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-049-524-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-049-524-607-ND
Edgeboard Connectors 151-345-049-524-607-ND
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 49Pos, Th; Card Edge Connector Type Edac - 69AJ9340 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 49Pos, Th; Card Edge Connector Type Edac
69AJ9340
Card Edge Conn, Single Side, 49Pos, Th; Card Edge Connector Type Edac 69AJ9340
CARD EDGE CONN, SINGLE SIDE, 49POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:49 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 49POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:49 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-049-524-607-ND 69AJ9340
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 49Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 1902956 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50018-105-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details