EDAC, Inc. Edgeboard Connectors 345-049-524-102

Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-049-524-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-049-524-102-ND
Edgeboard Connectors 151-345-049-524-102-ND
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 49Pos, Th; Card Edge Connector Type Edac - 68AJ7521 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 49Pos, Th; Card Edge Connector Type Edac
68AJ7521
Card Edge Conn, Single, 49Pos, Th; Card Edge Connector Type Edac 68AJ7521
CARD EDGE CONN, SINGLE, 49POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:49 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 49POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:49 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-049-524-102-ND 68AJ7521
Product Name Edgeboard Connectors Card Edge Conn, Single, 49Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 49 #
Unlock Full Specs
to access all available technical data

Similar Products

HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1224732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PwrBlade ® - 51915-117LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Terminals - 1206 - 847525-1206 - Win Source Electronics
Keystone Electronics Corp.
View Details
2 suppliers