EDAC, Inc. Edgeboard Connectors 345-049-520-612

Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-049-520-612-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-049-520-612-ND
Edgeboard Connectors 151-345-049-520-612-ND
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 49Pos, Th; Card Edge Connector Type Edac - 68AJ7512 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 49Pos, Th; Card Edge Connector Type Edac
68AJ7512
Card Edge Conn, Single, 49Pos, Th; Card Edge Connector Type Edac 68AJ7512
CARD EDGE CONN, SINGLE, 49POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:49 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 49POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:49 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-049-520-612-ND 68AJ7512
Product Name Edgeboard Connectors Card Edge Conn, Single, 49Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 49 #
Unlock Full Specs
to access all available technical data