The Card Edge Connector, Dual, 48Pos, Th from Edac features a 0.100,Äù (2.54mm) pitch and is designed for use with a 0.062,Äù (1.57mm) nominal thickness printed circuit board. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. This connector includes various contact termination options such as P.C. tail and wire wrap, and is available in single or dual row configurations. It also offers multiple mounting options, including flush or offset lugs, and is RoHS compliant and UL certified. The connector is suitable for applications requiring reliable electrical connections in a compact form factor.
"48 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 48POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-048-560-807-ND | 68AJ5472 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 48Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 48 # |