EDAC, Inc. Edgeboard Connectors 345-048-555-888

Description
"48 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"48 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-048-555-888-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-048-555-888-ND
Edgeboard Connectors 151-345-048-555-888-ND
"48 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"48 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 48Pos, Lug; Card Edge Connector Type Edac - 68AJ6507 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 48Pos, Lug; Card Edge Connector Type Edac
68AJ6507
Card Edge Conn, Dual, 48Pos, Lug; Card Edge Connector Type Edac 68AJ6507
CARD EDGE CONN, DUAL, 48POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 48POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-048-555-888 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-048-555-888
Card Edge Connectors - Edgeboard Connectors 345-048-555-888
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-048-555-888-ND 68AJ6507 345-048-555-888
Product Name Edgeboard Connectors Card Edge Conn, Dual, 48Pos, Lug; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 48 #
Unlock Full Specs
to access all available technical data