The Card Edge Connector, Dual, 48Pos, Lug (part number 68AJ7493) features a 0.100,Äù (2.54mm) pitch and is designed for use with printed circuit boards of nominal thickness 0.062,Äù (1.57mm). It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector supports various contact termination options, including P.C. tail and wire wrap, and is available in both single and dual row configurations. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector also includes features such as automatic wire wrap positioning holes and accepts polarizing keys for secure connections. It is RoHS compliant and UL certified, making it suitable for a variety of applications.
"48 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 48POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-048-555-503-ND | 68AJ7493 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 48Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Panel Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 48 # |