EDAC, Inc. Edgeboard Connectors 345-048-542-158

Description
"48 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"48 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-048-542-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-048-542-158-ND
Edgeboard Connectors 151-345-048-542-158-ND
"48 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"48 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 48Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ0351 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 48Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ0351
Card Conn, Single Side, 48Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ0351
CARD CONN, SINGLE SIDE, 48POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 48POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-048-542-158-ND 70AJ0351
Product Name Edgeboard Connectors Card Conn, Single Side, 48Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

M.2 Connectors - 1-2199230-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
6 suppliers
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51416-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details