EDAC, Inc. Edgeboard Connectors 345-048-523-608

Description
"48 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"48 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 68AJ3493, features a single row configuration with 48 positions and a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a printed circuit board thickness of 0.062,Äù (1.57mm) and has a high-profile insulator body measuring 0.600,Äù (15.24mm). The connector is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tail and wire wrap, and offers multiple mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 68AJ3493, features a single row configuration with 48 positions and a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a printed circuit board thickness of 0.062,Äù (1.57mm) and has a high-profile insulator body measuring 0.600,Äù (15.24mm). The connector is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tail and wire wrap, and offers multiple mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-048-523-608-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-048-523-608-ND
Edgeboard Connectors 151-345-048-523-608-ND
"48 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"48 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 48Pos, Th; Card Edge Connector Type Edac - 68AJ3493 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 48Pos, Th; Card Edge Connector Type Edac
68AJ3493
Card Edge Conn, Single, 48Pos, Th; Card Edge Connector Type Edac 68AJ3493
CARD EDGE CONN, SINGLE, 48POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 48POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-048-523-608-ND 68AJ3493
Product Name Edgeboard Connectors Card Edge Conn, Single, 48Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 48 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Edge Connectors - 2085196-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PwrBlade ® - 51915-040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details