EDAC, Inc. Edgeboard Connectors 345-048-521-507

Description
"48 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"48 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-048-521-507-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-048-521-507-ND
Edgeboard Connectors 151-345-048-521-507-ND
"48 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"48 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 48Pos, Th; Card Edge Connector Type Edac - 68AJ7450 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 48Pos, Th; Card Edge Connector Type Edac
68AJ7450
Card Edge Conn, Dual, 48Pos, Th; Card Edge Connector Type Edac 68AJ7450
CARD EDGE CONN, DUAL, 48POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 48POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-048-521-507-ND 68AJ7450
Product Name Edgeboard Connectors Card Edge Conn, Dual, 48Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 48 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
High Speed Backplane Connectors - 1469081-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50016-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details