The Edac Connector 72AJ6073 is a card edge connector with a 0.100,Äù (2.54mm) pitch, designed for reliable electrical connections in various applications. It features a UL 94V-0 thermoplastic polyester insulator and copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring durability and conductivity. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. Operating temperature ranges from -40°C to +105°C, making it suitable for diverse environments. The connector supports various termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. It accommodates a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers multiple mounting options, including flush or offset lugs. The product is RoHS compliant and UL certified, ensuring it meets environmental and safety standards.
"47 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-047-525-612-ND | 72AJ6073 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |