EDAC, Inc. Edgeboard Connectors 345-047-521-607

Description
"47 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"47 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-047-521-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-047-521-607-ND
Edgeboard Connectors 151-345-047-521-607-ND
"47 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"47 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 47Pos, Th; Card Edge Connector Type Edac - 70AJ0302 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 47Pos, Th; Card Edge Connector Type Edac
70AJ0302
Card Edge Conn, Single Side, 47Pos, Th; Card Edge Connector Type Edac 70AJ0302
CARD EDGE CONN, SINGLE SIDE, 47POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:47 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 47POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:47 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-047-521-607-ND 70AJ0302
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 47Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
Audio Connectors - 36-568-ND - DigiKey
Keystone Electronics Corp.
Specs
Category Audio / Video
Connector Type Phono (RCA) Jack
Gender Female / Jack
View Details
2 suppliers
PCB Connectors - NCA-ML4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details