The 345-046-555-878 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch and is designed for reliable connections in electronic applications. The insulator is made from UL 94V-0 thermoplastic polyester, ensuring durability and compliance with safety standards. The connector utilizes a copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating for enhanced conductivity. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector accepts a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers multiple termination options, including P.C. tail and wire wrap configurations. It is available in single or dual row configurations and supports a variety of mounting options, including flush or offset lugs. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 46POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
345 SERIES (.100" (2.54MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-345-046-555-878-ND | 68AJ4349 | 345-046-555-878 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 46Pos, Lug; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Board Edge, Straddle Mount | Panel Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 46 # |