EDAC, Inc. Edgeboard Connectors 345-046-542-858

Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-046-542-858-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-046-542-858-ND
Edgeboard Connectors 151-345-046-542-858-ND
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ0267 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ0267
Card Conn, Dual Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ0267
CARD CONN, DUAL SIDE, 46POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 46POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-046-542-858-ND 70AJ0267
Product Name Edgeboard Connectors Card Conn, Dual Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22063-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Edgeboard Connectors - 17-2358256-1-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole, Right Angle
Contact Pitch 2.54 mm (0.1000 inch)
View Details
2 suppliers
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details