EDAC, Inc. Edgeboard Connectors 345-046-542-207

Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-046-542-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-046-542-207-ND
Edgeboard Connectors 151-345-046-542-207-ND
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ9192 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ9192
Card Conn, Dual Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ9192
CARD CONN, DUAL SIDE, 46POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 46POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-046-542-207-ND 69AJ9192
Product Name Edgeboard Connectors Card Conn, Dual Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1224-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Edgeboard Connectors - A108524-ND - DigiKey
Specs
Gender Female / Jack
Mounting Surface Mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
3 suppliers
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Nano Strip Connectors - A79001-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details