EDAC, Inc. Edgeboard Connectors 345-046-524-458

Description
"46 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-046-524-458-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-046-524-458-ND
Edgeboard Connectors 151-345-046-524-458-ND
"46 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"46 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 46Pos, Th; Card Edge Connector Type Edac - 68AJ9589 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 46Pos, Th; Card Edge Connector Type Edac
68AJ9589
Card Edge Conn, Single Side, 46Pos, Th; Card Edge Connector Type Edac 68AJ9589
CARD EDGE CONN, SINGLE SIDE, 46POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 46POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-046-524-458-ND 68AJ9589
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 46Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
Internal I/O Connectors - 2331814-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details