EDAC, Inc. Edgeboard Connectors 345-046-521-888

Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-046-521-888-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-046-521-888-ND
Edgeboard Connectors 151-345-046-521-888-ND
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 46Pos, Th; Card Edge Connector Type Edac - 68AJ6358 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 46Pos, Th; Card Edge Connector Type Edac
68AJ6358
Card Edge Conn, Dual, 46Pos, Th; Card Edge Connector Type Edac 68AJ6358
CARD EDGE CONN, DUAL, 46POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 46POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-046-521-888-ND 68AJ6358
Product Name Edgeboard Connectors Card Edge Conn, Dual, 46Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 46 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A79643-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Header
Mounting Surface Mount, Right Angle
Current Rating 1.0 amps
View Details
Card Edge Connectors - 1766443-1 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
3 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details