EDAC, Inc. Edgeboard Connectors 345-046-500-504

Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual, 46Pos, Lug (part number 68AJ6340) features a 0.100,Äù (2.54mm) pitch and is designed for use with a 0.062,Äù (1.57mm) nominal thickness printed circuit board. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. This connector is available in dual row configurations and offers various mounting options, including flush or offset lugs. It accepts multiple contact termination types, such as P.C. tail and wire wrap, and includes features for automatic wire wrap positioning. The product is RoHS compliant and UL certified, making it suitable for a range of applications requiring reliable electrical connections.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual, 46Pos, Lug (part number 68AJ6340) features a 0.100,Äù (2.54mm) pitch and is designed for use with a 0.062,Äù (1.57mm) nominal thickness printed circuit board. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. This connector is available in dual row configurations and offers various mounting options, including flush or offset lugs. It accepts multiple contact termination types, such as P.C. tail and wire wrap, and includes features for automatic wire wrap positioning. The product is RoHS compliant and UL certified, making it suitable for a range of applications requiring reliable electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-046-500-504-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-046-500-504-ND
Edgeboard Connectors 151-345-046-500-504-ND
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 46Pos, Lug; Card Edge Connector Type Edac - 68AJ6340 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 46Pos, Lug; Card Edge Connector Type Edac
68AJ6340
Card Edge Conn, Dual, 46Pos, Lug; Card Edge Connector Type Edac 68AJ6340
CARD EDGE CONN, DUAL, 46POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 46POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-046-500-504-ND 68AJ6340
Product Name Edgeboard Connectors Card Edge Conn, Dual, 46Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 46 #
Unlock Full Specs
to access all available technical data