EDAC, Inc. Edgeboard Connectors 345-045-540-402

Description
"45 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"45 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-045-540-402-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-045-540-402-ND
Edgeboard Connectors 151-345-045-540-402-ND
"45 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"45 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 45Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ9548 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 45Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ9548
Card Conn, Single Side, 45Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ9548
CARD CONN, SINGLE SIDE, 45POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:45 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 45POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:45 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-045-540-402-ND 68AJ9548
Product Name Edgeboard Connectors Card Conn, Single Side, 45Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1376-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details