EDAC, Inc. Edgeboard Connectors 345-045-540-103

Description
"45 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"45 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-045-540-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-045-540-103-ND
Edgeboard Connectors 151-345-045-540-103-ND
"45 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"45 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 45Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ5313 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 45Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ5313
Card Edge Conn, Single, 45Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ5313
CARD EDGE CONN, SINGLE, 45POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:45 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 45POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:45 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-045-540-103-ND 68AJ5313
Product Name Edgeboard Connectors Card Edge Conn, Single, 45Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Headers, Male Pins - A26774-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details